72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Breakdown Voltage Range:50V to 55.3V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:45V; TVS Polarity:Bidirection
TVS DIODE 45VWM 72.7VC SMC
TVS Diodes / ESD Suppressors 45volts 5uA 41.2 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ45CATR-ND | 67R0367 | SMLJ45CA | SMLJ45CA |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 72.7 volts | 72.7 volts | ||
| VBR | 50 volts | 50 volts |