72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 45VWM 72.7VC SMC
TVS Diodes / ESD Suppressors 45volts 5uA 41.2 Amps Uni-Dir
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ45ABDKR-ND | SMLJ45A | SMLJ45A | 67R0366 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 72.7 volts | 72.7 volts |