69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 43volts 5uA 43.2 Amps Bi-Dir
TVS DIODE 43VWM 69.4VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ43CABDKR-ND | SMLJ43CA | SMLJ43CA | SMLJ43CA | 67R0365 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |