Bourns, Inc. TVS Diodes SMLJ43A-Q

Description
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMLJ43A-Q-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ43A-Q-ND
TVS Diodes SMLJ43A-Q-ND
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMLJ43A-Q
TVS Protection Diode 144-SMLJ43A-Q
TVS DIODE 43VWM 69.4VC SMC Product overview: SMLJ43A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ43A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 43VWM 69.4VC SMC Product overview: SMLJ43A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ43A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301208-SMLJ43A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301208-SMLJ43A-Q
Circuit Protection - TVS - Diodes 1301208-SMLJ43A-Q
Win Source Part Number: 1301208-SMLJ43A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMLJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 47.8V Voltage - Clamping (Max) @ Ipp: 69.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 43.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMLJ43

Win Source Part Number: 1301208-SMLJ43A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMLJ43

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ43A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ43A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ43A-Q
TVS DIODE 43VWM 69.4VC SMC

TVS DIODE 43VWM 69.4VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMLJ43A-Q-ND 144-SMLJ43A-Q 1301208-SMLJ43A-Q SMLJ43A-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 69.4 volts 69.4 volts 69.4 volts
Unlock Full Specs
to access all available technical data