64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 40VWM 64.5VC SMC Product overview: SMLJ40CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ40CA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301143-SMLJ40CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 46.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ40CABCT,SMLJ40CA
Base Product Number: SMLJ40
TVS DIODE 40VWM 64.5VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 40volts 5uA 46.4 Amps Bi-Dir
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ40CABDKR-ND | 144-SMLJ40CA | 1301143-SMLJ40CA | SMLJ40CA | 67R0363 | SMLJ40CA |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 64.5 volts | 64.5 volts | 64.5 volts |