Bourns, Inc. Product Range Bourns SMLJ40CA.

Description
Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:44.4V; Breakdown Voltage Max:49.1V RoHS Compliant: Yes
Description
Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:44.4V; Breakdown Voltage Max:49.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC4295 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC4295
Product Range Bourns 15AC4295
Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:44.4V; Breakdown Voltage Max:49.1V RoHS Compliant: Yes

Product Range:SMLJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:44.4V; Breakdown Voltage Max:49.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4295
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details