64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS DIODE 40VWM 64.5VC SMC
TVS Diodes / ESD Suppressors 40volts 5uA 46.4 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ40ABCT-ND | 67R0362 | SMLJ40A | SMLJ40A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 64.5 volts | 64.5 volts |