TVS DIODE 36VWM 58.1VC SMC Product overview: SMLJ36CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ36CA can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1335036-SMLJ36CA
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 51.6A
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMLJ36CABTR,SMLJ36CA
Base Product Number: SMLJ36
RoHS Status: ROHS3 Compliant
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 36VWM 58.1VC SMC
TVS Diodes / ESD Suppressors 36volts 5uA 51.6 Amps Bi-Dir
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 36V, BIDIR, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ36CA | 1335036-SMLJ36CA | SMLJ36CABCT-ND | SMLJ36CA | SMLJ36CA | SMLJ36CA | 67R0361 | 48AC3207 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns | Tvs Diode, 3Kw, 36V, Bidir, Do-214Ab; Product Range Bourns |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |