58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS Diodes / ESD Suppressors 36volts 3kW 5% Uni-Dir. AEC-Q101
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 36VWM 58.1VC SMC
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ36A-QTR-ND | SMLJ36A-Q | SMLJ36A-Q | SMLJ36A-Q |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts |