The SMLJ33CA is a Transient Voltage Suppressor (TVS) diode from Bourns, designed for surge and electrostatic discharge (ESD) protection in electronic applications. It features a working peak reverse voltage range of 36.7 to 40.6 volts and a maximum breakdown voltage of 56.2 volts. The diode is housed in a compact SMC (DO-214AB) package, making it suitable for space-constrained designs. It has a peak pulse power dissipation capability of 3000 watts and can handle a peak forward surge current of 300 amps. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions. The SMLJ33CA is RoHS compliant and conforms to JEDEC standards, facilitating easy integration into automated assembly processes. This diode is packaged in tape and reel format, with 3000 units per reel, making it convenient for high-volume production.
TVS DIODE 33VWM 53.3VC SMC Product overview: SMLJ33CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ33CA can be used for catalog matching and distributor lookup.
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: Bourns Inc.
Win Source Part Number: 850582-SMLJ33CA
Series: SMLJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SMLJ33
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMLJ33CABTR, SMLJ33CABCT, SMLJ33CABDKR, SMLJ33CACT, SMLJ33CACT-ND, SMLJ33CADKR, SMLJ33CADKR-ND
TVS DIODE 33VWM 53.3VC SMC
TVS Diodes / ESD Suppressors 33volts 5uA 56.2 Amps Bi-Dir
Transient Voltage Suppressor, TVS, SMLJ Series, Bidirectional, 33 V, DO-214AB, 2, 36.7 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ33CA | SMLJ33CABCT-ND | 850582-SMLJ33CA | SMLJ33CA | SMLJ33CA | 44W8525 | SMLJ33CA |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMLJ33CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Smlj Series, Bidirectional, 33 V, Do-214Ab, 2, 36.7 V Rohs Compliant Bourns | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |