The Bourns SMLJ-Q series Transient Voltage Suppressor Diode is designed for surge and ESD protection applications. It features a peak pulse power dissipation of 3000 watts and a working peak reverse voltage of 33V. The device is housed in a compact DO-214AB (SMC) package, which conforms to JEDEC standards, making it suitable for standard pick and place assembly. It operates within a temperature range of -55°C to +150°C and is compliant with AEC-Q101, indicating its suitability for automotive applications. The diode is available in both unidirectional and bidirectional configurations, with fast response times of less than 1.0 picosecond from 0V to breakdown voltage. This product is RoHS compliant and is suitable for protecting power buses, I/O interfaces, and overvoltage transients in various electronic applications.
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 33VWM 53.3VC SMC Product overview: SMLJ33CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ33CA-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301260-SMLJ33CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMLJ33CA-QDKR,SM
Base Product Number: SMLJ33
TVS DIODE, AEC-Q101, 3KW, 33V, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 33volts 3kW 5% Bi-Dir. AEC-Q101
TVS DIODE 33VWM 53.3VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ33CA-QCT-ND | 144-SMLJ33CA-Q | 1301260-SMLJ33CA-Q | 1723231P | 1723182 | 49AC0788 | SMLJ33CA-Q | SMLJ33CA-Q |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 3Kw, 33V, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |