Win Source Part Number: 1162857-SMLJ33A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ33ABCT,SMLJ33ABT
Base Product Number: SMLJ33
TVS DIODE 33VWM 53.3VC SMC Product overview: SMLJ33A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ33A can be used for catalog matching and distributor lookup.
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 33VWM 53.3VC SMC
TVS Diodes / ESD Suppressors 33volts 5uA 56.2 Amps Uni-Dir
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 33V, UNIDIR, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162857-SMLJ33A | 144-SMLJ33A | SMLJ33ABCT-ND | SMLJ33A | SMLJ33A | 67R0358 | 48AC3206 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns | Tvs Diode, 3Kw, 33V, Unidir, Do-214Ab; Product Range Bourns |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |