53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 33volts 3kW 5% Uni-Dir. AEC-Q101
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE, AEC-Q101, 3KW, 33V, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ33A-QTR-ND | SMLJ33A-Q | SMLJ33A-Q | 49AC0787 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 3Kw, 33V, Do-214Ab; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts |