48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 30VWM 48.4VC SMC Product overview: SMLJ30CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ30CA can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229517-SMLJ30CA
Packaging: Digi-Reel®
Termination: SMD/SMT
Power Line Protection: No
Clamping Voltage: 48.4 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 33.3 V
Peak Pulse Current: 62 A
Leakage Current: 5 µA
Number of Elements: 1
Composition: Zener
Direction: Bidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541100080
REACH SVHC: No SVHC
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 3 kW
Breakdown Voltage: 36.8 V
Max Surge Current: 300 A
Min Breakdown Voltage: 33.3 V
Peak Pulse Power: 3 kW
Reverse Standoff Voltage: 30 V
Test Current: 1 mA
Max Breakdown Voltage: 36.8 V
Number of Bidirectional Channels: 1
Max Operating Temperature: 150 °C
TVS DIODE 30VWM 48.4VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 30V, BIDIR, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ30CABCT-ND | 144-SMLJ30CA | 1229517-SMLJ30CA | SMLJ30CA | 67R0357 | 48AC3205 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMLJ30CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 3Kw, 30V, Bidir, Do-214Ab; Product Range Bourns |
| Configuration | Single | Single | Single | |||
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | DO-214AB | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 36.8 volts | 33.3 volts |