Bourns, Inc. TVS Diodes SMLJ30CA-Q

Description
TVS DIODE 30VWM 48.4VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 30VWM 48.4VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMLJ30CA-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Buy Now Datasheet
TVS Diodes - 118-SMLJ30CA-QCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Buy Now Datasheet
TVS Diodes - 118-SMLJ30CA-QTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMLJ30CA-Q
TVS Protection Diode 144-SMLJ30CA-Q
TVS DIODE 30VWM 48.4VC SMC Product overview: SMLJ30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ30CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC SMC Product overview: SMLJ30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ30CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301261-SMLJ30CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301261-SMLJ30CA-Q
Circuit Protection - TVS - Diodes 1301261-SMLJ30CA-Q
Win Source Part Number: 1301261-SMLJ30CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMLJ-Q Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 62A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMLJ30CA-QDKR,11 8-SMLJ30CA-QCT,SMLJ3 0CA-Q,118-SMLJ30CA-Q TR Base Product Number: SMLJ30

Win Source Part Number: 1301261-SMLJ30CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMLJ30CA-QDKR,118-SMLJ30CA-QCT,SMLJ30CA-Q,118-SMLJ30CA-QTR
Base Product Number: SMLJ30

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ30CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ30CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ30CA-Q
TVS DIODE 30VWM 48.4VC SMC

TVS DIODE 30VWM 48.4VC SMC

Supplier's Site
TVS Diodes - SMLJ30CA-Q - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMLJ30CA-Q
TVS Diodes SMLJ30CA-Q
TVS DIODE 30VWM 48.4VC SMC

TVS DIODE 30VWM 48.4VC SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMLJ30CA-Q
TVS Diodes / ESD Suppressors SMLJ30CA-Q
TVS Diodes / ESD Suppressors 30volts 3kW 5% Bi-Dir. AEC-Q101

TVS Diodes / ESD Suppressors 30volts 3kW 5% Bi-Dir. AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMLJ30CA-QDKR-ND 144-SMLJ30CA-Q 1301261-SMLJ30CA-Q SMLJ30CA-Q SMLJ30CA-Q SMLJ30CA-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMC) DO-214AB, SMC DO-214AB-2 (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts 3000 watts
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data