TVS DIODE 28VWM 45.4VC SMC Product overview: SMLJ28CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ28CA can be used for catalog matching and distributor lookup.
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: Bourns Inc.
Win Source Part Number: 810176-SMLJ28CA
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Current - Peak Pulse (10/1000μs): 66A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 45.4V
Part Number Series: SMLJ28
TVS DIODE 28VWM 45.4VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC DO214AB
TVS Diodes / ESD Suppressors 28volts 5uA 66 Amps Bi-Dir
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ28CA | SMLJ28CABTR-ND | 810176-SMLJ28CA | SMLJ28CA | 67R0355 | 103-SMLJ28CA | SMLJ28CA |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMLJ28CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS DIODE 28VWM 45.4VC DO214AB | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |