TVS DIODE 28VWM 45.4VC SMC Product overview: SMLJ28A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ28A can be used for catalog matching and distributor lookup.
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 28VWM 45.4VC SMC
DIODE; Product Range:SMLJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 28volts 5uA 66 Amps Uni-Dir
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ28A | SMLJ28ABCT-ND | SMLJ28A | 67R0354 | SMLJ28A |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |