42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1301262-SMLJ26CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMLJ26CA-QDKR,11
Base Product Number: SMLJ26
TVS DIODE 26VWM 42.1VC SMC Product overview: SMLJ26CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ26CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, 3KW, 26V, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 42.1VC SMC
TVS Diodes / ESD Suppressors 26volts 3kW 5% Bi-Dir. AEC-Q101
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ26CA-QDKR-ND | 1723229P | 1723181 | 1301262-SMLJ26CA-Q | 144-SMLJ26CA-Q | 49AC0786 | SMLJ26CA-Q | SMLJ26CA-Q |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, Aec-Q101, 3Kw, 26V, Do-214Ab; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | ||||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |