TVS DIODE 26VWM 42.1VC SMC Product overview: SMLJ26A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ26A can be used for catalog matching and distributor lookup.
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 26volts 5uA 71.2 Amps Uni-Dir
TVS DIODE 26VWM 42.1VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMLJ26A | SMLJ26ABDKR-ND | SMLJ26A | SMLJ26A | 67R0352 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |