42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, AEC-Q101, 3KW, 26V, DO-214AB; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS DIODE 26VWM 42.1VC SMC
TVS Diodes / ESD Suppressors 26volts 3kW 5% Uni-Dir. AEC-Q101
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ26A-QCT-ND | 49AC0785 | SMLJ26A-Q | SMLJ26A-Q |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 3Kw, 26V, Do-214Ab; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts |