38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 24VWM 38.9VC SMC Product overview: SMLJ24CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ24CA can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1098473-SMLJ24CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 77.2A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 38.9VC SMC
TVS Diodes / ESD Suppressors 24volts 5uA 77.2 Amps Bi-Dir
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ24CABTR-ND | 144-SMLJ24CA | 1098473-SMLJ24CA | SMLJ24CA | SMLJ24CA | 67R0351 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMLJ24CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |