Bourns, Inc. Diode, Full Reel; Product Range Bourns SMLJ22CA.

Description
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:24.4V RoHS Compliant: Yes
Description
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:24.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0358 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0358
Diode, Full Reel; Product Range Bourns 30AC0358
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:24.4V RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:24.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0358
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Surface-Mount PIN Diode - SMP1302-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers