Bourns, Inc. Circuit Protection - TVS - Diodes SMLJ22CA

Description
Win Source Part Number: 1301145-SMLJ22CA Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 84.4A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ22CABCT,SMLJ22CA BTR,SMLJ22CADKR,SMLJ 22CACT,SMLJ22CACT,SM LJ22CADKR,SMLJ22CABD KR Base Product Number: SMLJ22
Request a Quote Datasheet
Description
Win Source Part Number: 1301145-SMLJ22CA Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 84.4A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ22CABCT,SMLJ22CA BTR,SMLJ22CADKR,SMLJ 22CACT,SMLJ22CACT,SM LJ22CADKR,SMLJ22CABD KR Base Product Number: SMLJ22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301145-SMLJ22CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301145-SMLJ22CA
Circuit Protection - TVS - Diodes 1301145-SMLJ22CA
Win Source Part Number: 1301145-SMLJ22CA Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 84.4A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ22CABCT,SMLJ22CA BTR,SMLJ22CADKR,SMLJ 22CACT,SMLJ22CACT,SM LJ22CADKR,SMLJ22CABD KR Base Product Number: SMLJ22

Win Source Part Number: 1301145-SMLJ22CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 84.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ22CABCT,SMLJ22CABTR,SMLJ22CADKR,SMLJ22CACT,SMLJ22CACT,SMLJ22CADKR,SMLJ22CABDKR
Base Product Number: SMLJ22

Buy Now Datasheet
TVS Diodes - SMLJ22CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ22CABCT-ND
TVS Diodes SMLJ22CABCT-ND
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ22CABDKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ22CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ22CABTR-ND
TVS Diodes SMLJ22CABTR-ND
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ22CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ22CA
TVS Protection Diode 144-SMLJ22CA
TVS DIODE 22VWM 35.5VC SMC Product overview: SMLJ22CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ22CA can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC SMC Product overview: SMLJ22CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ22CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Full Reel; Product Range Bourns - 67R0349 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0349
Diode, Full Reel; Product Range Bourns 67R0349
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ22CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ22CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ22CA
TVS DIODE 22VWM 35.5VC SMC

TVS DIODE 22VWM 35.5VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1301145-SMLJ22CA SMLJ22CABCT-ND 144-SMLJ22CA 67R0349 SMLJ22CA
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Diode, Full Reel; Product Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data