Bourns, Inc. Circuit Protection - TVS - Diodes SMLJ20CA-QH

Description
Win Source Part Number: 1301242-SMLJ20CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMLJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 92.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMLJ20
Request a Quote Datasheet
Description
Win Source Part Number: 1301242-SMLJ20CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMLJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 92.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMLJ20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301242-SMLJ20CA-QH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301242-SMLJ20CA-QH
Circuit Protection - TVS - Diodes 1301242-SMLJ20CA-QH
Win Source Part Number: 1301242-SMLJ20CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMLJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 92.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMLJ20

Win Source Part Number: 1301242-SMLJ20CA-QH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 92.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMLJ20

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ20CA-QH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ20CA-QH
TVS Protection Diode 144-SMLJ20CA-QH
TVS DIODE 20VWM 32.4VC SMC Product overview: SMLJ20CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ20CA-QH can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 32.4VC SMC Product overview: SMLJ20CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ20CA-QH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ20CA-QH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ20CA-QH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ20CA-QH
TVS DIODE 20VWM 32.4VC SMC

TVS DIODE 20VWM 32.4VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301242-SMLJ20CA-QH 144-SMLJ20CA-QH SMLJ20CA-QH
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 32.4 volts 32.4 volts
VBR 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data