32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301128-SMLJ20A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 92.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ20ADKR,SMLJ20ABT
Base Product Number: SMLJ20
TVS DIODE 20VWM 32.4VC SMC Product overview: SMLJ20A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ20A can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC SMC
TVS Diodes / ESD Suppressors 20volts 5uA 92.6 Amps Uni-Dir
Transient Voltage Suppressor, TVS, SMLJ Series, Unidirectional, 20 V, DO-214AB, 2, 22.2 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-SMLJ20ATR-ND | 1301128-SMLJ20A | 144-SMLJ20A | SMLJ20A | SMLJ20A | 44W8523 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Smlj Series, Unidirectional, 20 V, Do-214Ab, 2, 22.2 V Rohs Compliant Bourns |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 32.4 volts | 32.4 volts | 32.4 volts |