275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 170VWM 275VC SMC
TVS Diodes / ESD Suppressors 170volts 5uA 11 Amps Bi-Dir
TVS DIODE 170VWM 275VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ170CABCT-ND | 67R0343 | SMLJ170CA | SMLJ170CA | SMLJ170CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 volts | 189 volts | 189 volts |