Win Source Part Number: 1301130-SMLJ170A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ170ABTR,SMLJ170A
Base Product Number: SMLJ17
TVS DIODE 170VWM 275VC SMC Product overview: SMLJ170A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ170A can be used for catalog matching and distributor lookup.
275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Product Range:SMLJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1301130-SMLJ170A | 144-SMLJ170A | SMLJ170ABDKR-ND | 67R0342 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Diode; Product Range Bourns |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 275 volts | 275 volts | ||
| VBR | 189 volts | 189 volts |