26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 16VWM 26VC SMC
DIODE; Breakdown Voltage Range:17.8V to 19.7V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:16V; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ16CABDKR-ND | SMLJ16CA | 67R0337 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 26 volts | 26 volts | |
| VBR | 17.8 volts | 17.8 volts |