TVS DIODE 16VWM 26VC SMC Product overview: SMLJ16A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ16A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127063-SMLJ16A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 115.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ16ABDKR,SMLJ16AC
Base Product Number: SMLJ16
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 16VWM 26VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMLJ Series, Unidirectional, 16 V, DO-214AB, 2, 17.8 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 16volts 5uA 115.4 Amps Uni-Dir
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ16A | 1127063-SMLJ16A | SMLJ16ABTR-ND | SMLJ16A | 67R0336 | 44W8516 | SMLJ16A |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smlj Series, Unidirectional, 16 V, Do-214Ab, 2, 17.8 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |