259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301148-SMLJ160CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ160CADKR,SMLJ160
Base Product Number: SMLJ16
TVS DIODE 160VWM 259VC SMC Product overview: SMLJ160CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ160CA can be used for catalog matching and distributor lookup.
DIODE; Breakdown Voltage Range:178V to 196.7V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:160V; TVS Polarity:Bidirection
TVS DIODE 160VWM 259VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ160CABTR-ND | 1301148-SMLJ160CA | 144-SMLJ160CA | 67R0339 | SMLJ160CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Diode; Breakdown Voltage Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 259 volts | 259 volts | 259 volts | ||
| VBR | 178 volts | 178 volts | 178 volts |