24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301149-SMLJ15CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 123A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ15CABDKR,SMLJ15C
Base Product Number: SMLJ15
TVS DIODE 15VWM 24.4VC SMC Product overview: SMLJ15CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ15CA can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC SMC
DIODE; Product Range:SMLJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 15volts 5uA 123 Amps Bi-Dir
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ15CABDKR-ND | 1301149-SMLJ15CA | 144-SMLJ15CA | SMLJ15CA | 67R1814 | SMLJ15CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts |