Manufacturer: Bourns Inc.
Win Source Part Number: 803785-SMLJ15A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Current - Peak Pulse (10/1000μs): 123A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 24.4V
Part Number Series: SMLJ15
TVS DIODE 15VWM 24.4VC SMC Product overview: SMLJ15A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ15A can be used for catalog matching and distributor lookup.
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Product Range:SMLJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 15volts 5uA 123 Amps Uni-Dir
TVS DIODE 15VWM 24.4VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803785-SMLJ15A | 144-SMLJ15A | SMLJ15ABDKR-ND | 67R0332 | SMLJ15A | SMLJ15A |
| Product Name | TVS - TVS - Diodes - SMLJ15A | TVS Protection Diode | TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |