243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS DIODE 150VWM 243VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ150ABCT-ND | 67R0334 | SMLJ150A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 243 volts | 243 volts |