The 1301250-SMLJ14CA-Q is a bidirectional Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive applications. It features a reverse standoff voltage of 14V, with a minimum breakdown voltage of 15.6V and a maximum clamping voltage of 23.2V at a peak pulse current of 129.4A. The device is housed in a DO-214AB (SMC) surface mount package, suitable for automated assembly processes. It has a peak pulse power rating of 3000W and operates within a temperature range of -55°C to +150°C. This component is compliant with AEC-Q101 and RoHS standards, making it suitable for automotive and other applications requiring reliable transient voltage protection. The product is available in tape and reel packaging, facilitating efficient handling and placement in manufacturing environments.
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1301250-SMLJ14CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 129.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMLJ14
TVS DIODE 14VWM 23.2VC SMC Product overview: SMLJ14CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ14CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ14CA-Q-ND | 1301250-SMLJ14CA-Q | 144-SMLJ14CA-Q | SMLJ14CA-Q |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| VC | 23.2 volts | 23.2 volts | 23.2 volts |