Win Source Part Number: 1301224-SMLJ14A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMLJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 129.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMLJ14
TVS DIODE 14VWM 23.2VC SMC Product overview: SMLJ14A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ14A-Q can be used for catalog matching and distributor lookup.
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 14VWM 23.2VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301224-SMLJ14A-Q | 144-SMLJ14A-Q | SMLJ14A-Q-ND | SMLJ14A-Q |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| VC | 23.2 volts | 23.2 volts | 23.2 volts | |
| VBR | 15.6 volts | 15.6 volts | 15.6 volts |