The 1301151-SMLJ13CA is a Transient Voltage Suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It features a bidirectional configuration with a reverse standoff voltage of 13V and a minimum breakdown voltage of 14.4V. The maximum clamping voltage at peak pulse current (Ipp) is 21.5V, and it can handle a peak pulse power of 3000W. The device is packaged in a compact DO-214AB (SMC) format, suitable for surface mount applications. It operates within a temperature range of -55°C to +150°C and is compliant with RoHS standards. The part is supplied in tape and reel format, with a standard package quantity of 3,000 units. This diode is suitable for general-purpose applications requiring reliable transient voltage suppression.
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301151-SMLJ13CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 139.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ13CABTR,SMLJ13CA
Base Product Number: SMLJ13
TVS DIODE 13VWM 21.5VC SMC Product overview: SMLJ13CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ13CA can be used for catalog matching and distributor lookup.
TVS DIODE 13VWM 21.5VC SMC
DIODE; Product Range:SMLJ Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ13CABCT-ND | 1301151-SMLJ13CA | 144-SMLJ13CA | SMLJ13CA | 67R0327 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 21.5 volts | 21.5 volts | 21.5 volts |