Win Source Part Number: 1301154-SMF4L9.0A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: Telecom
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMF4L9.0ATR
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301154-SMF4L9.0A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOD-123F |