DIODE TVS 28VWM 400W UNI SMF
TVS Diodes / ESD Suppressors TVS VWM 28V 400W UNI SMF
DIO TVS VWM 28V 400W UNI SMF AEC-Q
DIODE TVS 28VWM 400W UNI SMF
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L28A-Q | SMF4L28A-Q | 33AH9519 | SMF4L28A-Q |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Dio Tvs Vwm 28V 400W Uni Smf Aec-Q Bourns | TVS Diodes |
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 45.4 volts | 45.4 volts |