Win Source Part Number: 1301158-SMF4L12A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: Telecom
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.1A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMF4L12ATR
Product Status: Last Time Buy
TVS DIODE, 2KW, 12V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301158-SMF4L12A | 64AH8723 | SMF4L12A |
| Product Name | Circuit Protection - TVS - Diodes | Tvs Diode, 2Kw, 12V, Unidir, Sod-123Fl; Product Range Bourns | TVS Diodes |
| Package | SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 19.9 volts | 19.9 volts | 19.9 volts |
| VBR | 13.3 volts | 13.3 volts |