146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 794693-SMCJ90A
Series: SMCJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 100V
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 146V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 90volts 5uA 10.3 Amps Uni-Dir
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ90ABDKR-ND | 794693-SMCJ90A | 67R0312 | SMCJ90A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ90A | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 146 volts | 146 volts |