15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 9VWM 15.4VC SMC
DIODE; Breakdown Voltage Range:10V to 11.5V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:9V; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ9.0CABDKR-ND | SMCJ9.0CA | 67R0311 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 15.4 volts | 15.4 volts | |
| VBR | 10 volts | 10 volts |