The Bourns SMCJ series Transient Voltage Suppressor Diode, specifically part number 67R0310, is designed for surge and ESD protection applications. It features a breakdown voltage range from 10V to 11.5V and is housed in a compact DO-214AB (SMC) package. The diode supports a peak pulse current of 100A and has a steady-state power dissipation of 5W. It operates within an ambient temperature range of -55°C to +150°C and is compliant with RoHS standards. The device is suitable for unidirectional applications, with a reverse stand-off voltage of 9V. Its fast response time and robust construction make it a reliable choice for protecting sensitive electronic components in various applications.
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Breakdown Voltage Range:10V to 11.5V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:9V; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-SMCJ9.0ATR-ND | 67R0310 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 15.4 volts | |
| VBR | 10 volts |