Bourns, Inc. Product Range Bourns SMCJ8.5CA.

Description
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:14.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:9.44V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:14.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:9.44V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0337 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0337
Product Range Bourns 30AC0337
Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:14.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:9.44V; Qualification:- RoHS Compliant: Yes

Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:14.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:9.44V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0337
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details