Bourns, Inc. Diode, Full Reel; Product Range Bourns SMCJ64CA.

Description
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0332 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0332
Diode, Full Reel; Product Range Bourns 30AC0332
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0332
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details