Bourns, Inc. Diode, Full Reel; Product Range Bourns SMCJ51CA.

Description
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0329 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0329
Diode, Full Reel; Product Range Bourns 30AC0329
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:56.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0329
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details