Bourns, Inc. Diode; Product Range Bourns SMCJ5.0CA.

Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes
Datasheet
Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Bourns - 30AC0327 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
30AC0327
Diode; Product Range Bourns 30AC0327
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0327
Product Name Diode; Product Range Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220188 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3-Phase Bridges - FXSC3BH4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2200 mA
VR 400 volts
View Details
50V 250MW Diode and Rectifier - 284-SMP1345-075LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers