Bourns, Inc. Product Range Bourns SMCJ48A.

Description
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Maximum Breakdown Voltage:61.3V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Maximum Breakdown Voltage:61.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC4289
Product Range Bourns 15AC4289
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Maximum Breakdown Voltage:61.3V RoHS Compliant: Yes

Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V; Maximum Breakdown Voltage:61.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4289
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Single Phase Bridge - FSCBA4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 4000 mA
VR 400 volts
View Details