Bourns, Inc. Product Range Bourns SMCJ40A.

Description
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Maximum Breakdown Voltage:51.1V RoHS Compliant: Yes
Description
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Maximum Breakdown Voltage:51.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC4287
Product Range Bourns 15AC4287
Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Maximum Breakdown Voltage:51.1V RoHS Compliant: Yes

Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Maximum Breakdown Voltage:51.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4287
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diode and Rectifier - 284-SMS3922-079 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details