Win Source Part Number: 1301170-SMCJ350CA-H
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 350V
Voltage - Breakdown (Min): 391V
Voltage - Clamping (Max) @ Ipp: 567V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMCJ35
TVS DIODE 350VWM 567VC SMC Product overview: SMCJ350CA-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ350CA-H can be used for catalog matching and distributor lookup.
TVS DIODE 350VWM 567VC SMC
TVS Diodes / ESD Suppressors 350volts 1uA 2.6 Amps Bi-Dir
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301170-SMCJ350CA-H | 144-SMCJ350CA-H | SMCJ350CA-H | SMCJ350CA-H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 567 volts | 567 volts | ||
| VBR | 391 volts | 391 volts |