Bourns, Inc. Diode; Product Range Bourns SMCJ28CA.

Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Bourns - 30AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
30AC0322
Diode; Product Range Bourns 30AC0322
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0322
Product Name Diode; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details